Proto® Industrial Tools Drive Socket E030315

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 29/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.06 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 29/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030315 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030315
Drive Socket E030315
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 29/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.06 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 61/64 INCH OVERALL LENGTH
  • 1/2 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 11/32 SOCKET END SIZE - FRACTIONAL
  • 11/32 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 29/64 INCH
  • BOLT CLEARANCE DEPTH 1 3/8 INCH
  • WEIGHT 0.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030315
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC1258 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Mutilation Prevention Products -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
View Details