Proto® Industrial Tools Drive Socket E030204

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 37/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM NUT DEPTH 9/32 INCH BOLT CLEARANCE DEPTH 9/32 INCH WEIGHT 0.04 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 37/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM NUT DEPTH 9/32 INCH BOLT CLEARANCE DEPTH 9/32 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030204 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030204
Drive Socket E030204
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 37/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM NUT DEPTH 9/32 INCH BOLT CLEARANCE DEPTH 9/32 INCH WEIGHT 0.04 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 63/64 INCH OVERALL LENGTH
  • 37/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 10 MM SOCKET END SIZE
  • 10 SOCKET END SIZE IN MM
  • NUT DEPTH 9/32 INCH
  • BOLT CLEARANCE DEPTH 9/32 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030204
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
4 Pieces Wobble Extension Set - 38004S - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details
Drive Socket - 49-66-4484 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 1/2"
View Details