Proto® Industrial Tools Drive Socket E030202

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM NUT DEPTH 7/32 INCH BOLT CLEARANCE DEPTH 7/32 INCH WEIGHT 0.03 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM NUT DEPTH 7/32 INCH BOLT CLEARANCE DEPTH 7/32 INCH WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030202 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030202
Drive Socket E030202
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM NUT DEPTH 7/32 INCH BOLT CLEARANCE DEPTH 7/32 INCH WEIGHT 0.03 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 63/64 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 8 MM SOCKET END SIZE
  • 8 SOCKET END SIZE IN MM
  • NUT DEPTH 7/32 INCH
  • BOLT CLEARANCE DEPTH 7/32 INCH
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030202
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Drive Socket - E030944 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 15 mm
Number of Points 6
View Details
11/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22892 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details