6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 31/32 INCH OVERALL LENGTH
49/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 45/64 INCH
BOLT CLEARANCE DEPTH 1 3/8 INCH
WEIGHT 0.15 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 31/32 INCH OVERALL LENGTH
49/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 45/64 INCH
BOLT CLEARANCE DEPTH 1 3/8 INCH
WEIGHT 0.15 LB
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 31/32 INCH OVERALL LENGTH
49/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 45/64 INCH
BOLT CLEARANCE DEPTH 1 3/8 INCH
WEIGHT 0.15 LB