Proto® Industrial Tools DRIVE SOCKET SET 9934

Description
12 POINT TYPE 34 PIECE(S) (10) 3/8 INCH STANDARD DRIVE SOCKET, (11) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (9) 3/8 INCH DEEP DRIVE SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE RATCHET, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/8 INCH, 5/16 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM WEIGHT 8.2 LB
Datasheet
Description
12 POINT TYPE 34 PIECE(S) (10) 3/8 INCH STANDARD DRIVE SOCKET, (11) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (9) 3/8 INCH DEEP DRIVE SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE RATCHET, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/8 INCH, 5/16 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM WEIGHT 8.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 9934 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
9934
DRIVE SOCKET SET 9934
12 POINT TYPE 34 PIECE(S) (10) 3/8 INCH STANDARD DRIVE SOCKET, (11) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (9) 3/8 INCH DEEP DRIVE SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE RATCHET, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/8 INCH, 5/16 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM WEIGHT 8.2 LB
  • 12 POINT TYPE
  • 34 PIECE(S)
  • (10) 3/8 INCH STANDARD DRIVE SOCKET, (11) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (9) 3/8 INCH DEEP DRIVE SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE RATCHET, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 3/8 INCH, 5/16 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 8.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 9934
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Mutilation Prevention Products -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
View Details