Proto® Industrial Tools DRIVE SOCKET SET 8924MNB

Description
6 POINT TYPE 24 PIECE(S) (16) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (8) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM WEIGHT 3.34 LB
Datasheet
Description
6 POINT TYPE 24 PIECE(S) (16) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (8) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM WEIGHT 3.34 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 8924MNB - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
8924MNB
DRIVE SOCKET SET 8924MNB
6 POINT TYPE 24 PIECE(S) (16) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (8) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM WEIGHT 3.34 LB
  • 6 POINT TYPE
  • 24 PIECE(S)
  • (16) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (8) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM
  • WEIGHT 3.34 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 8924MNB
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - E031414 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.2500 inch
Number of Points 12
View Details
Drive Socket - 49-66-4469 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details