Proto® Industrial Tools Universal Joint Drive Socket 30216HA

Description
POLISHED NICKEL CHROME FINISH 1 51/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.110 WEIGHT 0.14 LB
Datasheet
Description
POLISHED NICKEL CHROME FINISH 1 51/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.110 WEIGHT 0.14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 30216HA - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
30216HA
Universal Joint Drive Socket 30216HA
POLISHED NICKEL CHROME FINISH 1 51/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.110 WEIGHT 0.14 LB
  • POLISHED NICKEL CHROME FINISH
  • 1 51/64 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 1/2 SOCKET END SIZE - FRACTIONAL
  • 1/2 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.110
  • WEIGHT 0.14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 30216HA
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Bit
Type Square Drive
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 31806 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 6 mm
View Details
Drive Socket - 32021M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 21 mm
Number of Points 6
View Details