Proto® Industrial Tools SOCKET WRENCH ADAPTER 49991

Description
1.9 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.28 LB
Datasheet
Description
1.9 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.28 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH ADAPTER - 49991 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH ADAPTER
49991
SOCKET WRENCH ADAPTER 49991
1.9 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.28 LB
  • 1.9 INCH OVERALL LENGTH
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • FEMALE DRIVE END STYLE
  • 1/2 SOCKET END SIZE - FRACTIONAL
  • 1/2 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • WEIGHT 0.28 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 49991
Product Name SOCKET WRENCH ADAPTER
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC12588PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Mutilation Prevention Products -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
View Details