Proto® Industrial Tools DRIVE SOCKET SET 428-BS

Description
12 POINT TYPE 28 PIECE(S) METAL BOX PACKAGING TYPE (23) 3/4 INCH STANDARD DRIVE SOCKET, (1) 3/4 INCH DRIVE REVERSIBLE RATCHET, (3) 3/4 INCH DRIVE EXTENSION, (1) 3/4 INCH DRIVE SLIDING TEE SET CONTENT 3/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 67 LB WITH METAL BOX
Datasheet
Description
12 POINT TYPE 28 PIECE(S) METAL BOX PACKAGING TYPE (23) 3/4 INCH STANDARD DRIVE SOCKET, (1) 3/4 INCH DRIVE REVERSIBLE RATCHET, (3) 3/4 INCH DRIVE EXTENSION, (1) 3/4 INCH DRIVE SLIDING TEE SET CONTENT 3/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 67 LB WITH METAL BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 428-BS - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
428-BS
DRIVE SOCKET SET 428-BS
12 POINT TYPE 28 PIECE(S) METAL BOX PACKAGING TYPE (23) 3/4 INCH STANDARD DRIVE SOCKET, (1) 3/4 INCH DRIVE REVERSIBLE RATCHET, (3) 3/4 INCH DRIVE EXTENSION, (1) 3/4 INCH DRIVE SLIDING TEE SET CONTENT 3/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 67 LB WITH METAL BOX
  • 12 POINT TYPE
  • 28 PIECE(S)
  • METAL BOX PACKAGING TYPE
  • (23) 3/4 INCH STANDARD DRIVE SOCKET, (1) 3/4 INCH DRIVE REVERSIBLE RATCHET, (3) 3/4 INCH DRIVE EXTENSION, (1) 3/4 INCH DRIVE SLIDING TEE SET CONTENT
  • 3/4 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 67 LB
  • WITH METAL BOX
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 428-BS
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Drive Socket - 61021M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 21 mm
Number of Points 12
View Details
DRIVE SOCKET - LPHTSOC1234 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details