Proto® Industrial Tools Drive Socket 40118

Description
12 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 14.2875 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 14.2875 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 40118 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
40118
Drive Socket 40118
12 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .5625 SOCKET END SIZE - DECIMAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 14.2875 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 12.7 DRIVE END SIZE IN MM
  • .5625 SOCKET END SIZE - DECIMAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • 14.2875 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • SOCKET DESIGNATION STANDARD
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 40118
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1883031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET SET - 3811-MNB - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 11
Number of Points 6
View Details