Proto® Industrial Tools DRIVE SOCKET SET 3811-MNB

Description
6 POINT TYPE 11 PIECE(S) (9) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 12 MM, 13 MM, 14 MM, 17 MM, 19 MM WEIGHT 1.3 LB
Datasheet
Description
6 POINT TYPE 11 PIECE(S) (9) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 12 MM, 13 MM, 14 MM, 17 MM, 19 MM WEIGHT 1.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 3811-MNB - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
3811-MNB
DRIVE SOCKET SET 3811-MNB
6 POINT TYPE 11 PIECE(S) (9) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 12 MM, 13 MM, 14 MM, 17 MM, 19 MM WEIGHT 1.3 LB
  • 6 POINT TYPE
  • 11 PIECE(S)
  • (9) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 12 MM, 13 MM, 14 MM, 17 MM, 19 MM
  • WEIGHT 1.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 3811-MNB
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Impact Sockets - 1882984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 60040 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 1.25 inch
Number of Points 12
View Details