Proto® Industrial Tools DRIVE SOCKET SET 3818-M

Description
6 POINT TYPE 18 PIECE(S) (13) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET, (1) 3/8 INCH DRIVE FLEX HANDLE, (1) 3/8 INCH DRIVE SPARK PLUG SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.4 LB
Datasheet
Description
6 POINT TYPE 18 PIECE(S) (13) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET, (1) 3/8 INCH DRIVE FLEX HANDLE, (1) 3/8 INCH DRIVE SPARK PLUG SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 3818-M - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
3818-M
DRIVE SOCKET SET 3818-M
6 POINT TYPE 18 PIECE(S) (13) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET, (1) 3/8 INCH DRIVE FLEX HANDLE, (1) 3/8 INCH DRIVE SPARK PLUG SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.4 LB
  • 6 POINT TYPE
  • 18 PIECE(S)
  • (13) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET, (1) 3/8 INCH DRIVE FLEX HANDLE, (1) 3/8 INCH DRIVE SPARK PLUG SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 3.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 3818-M
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Drive Socket - 31606 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 6 mm
View Details
Drive Socket - 43015M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 15 mm
Number of Points 6
View Details