Proto® Industrial Tools DRIVE SOCKET SET 3816-MS

Description
6 POINT TYPE 16 PIECE(S) (7) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (7) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM WEIGHT 9.6 LB
Datasheet
Description
6 POINT TYPE 16 PIECE(S) (7) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (7) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM WEIGHT 9.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 3816-MS - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
3816-MS
DRIVE SOCKET SET 3816-MS
6 POINT TYPE 16 PIECE(S) (7) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (7) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM WEIGHT 9.6 LB
  • 6 POINT TYPE
  • 16 PIECE(S)
  • (7) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (7) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM
  • WEIGHT 9.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 3816-MS
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 31108 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 40912 inch
View Details
Drive Socket - E031521 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.6875 inch
Number of Points 6
View Details