Proto® Industrial Tools UNIVERSAL JOINT DRIVE EXTENSION 34993A

Description
3/8 INCH SIZE 1 7/8 INCH OVERALL LENGTH 1 7/8 OVERALL LENGTH - FRACTIONAL 7/16 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B170.10M WEIGHT 0.14 LB
Datasheet
Description
3/8 INCH SIZE 1 7/8 INCH OVERALL LENGTH 1 7/8 OVERALL LENGTH - FRACTIONAL 7/16 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B170.10M WEIGHT 0.14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNIVERSAL JOINT DRIVE EXTENSION - 34993A - Proto® Industrial Tools
New Britain, CT, USA
UNIVERSAL JOINT DRIVE EXTENSION
34993A
UNIVERSAL JOINT DRIVE EXTENSION 34993A
3/8 INCH SIZE 1 7/8 INCH OVERALL LENGTH 1 7/8 OVERALL LENGTH - FRACTIONAL 7/16 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B170.10M WEIGHT 0.14 LB
  • 3/8 INCH SIZE
  • 1 7/8 INCH OVERALL LENGTH
  • 1 7/8 OVERALL LENGTH - FRACTIONAL
  • 7/16 INCH BODY DIAMETER
  • 3/8 SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B170.10M
  • WEIGHT 0.14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 34993A
Product Name UNIVERSAL JOINT DRIVE EXTENSION
Product Type Flexible Extension
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 32015M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 15 mm
Number of Points 6
View Details