Proto® Industrial Tools SOCKET WRENCH ADAPTER 34966

Description
1.4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.1 LB
Datasheet
Description
1.4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH ADAPTER - 34966 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH ADAPTER
34966
SOCKET WRENCH ADAPTER 34966
1.4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.1 LB
  • 1.4 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • FEMALE DRIVE END STYLE
  • 1/2 SOCKET END SIZE - FRACTIONAL
  • 1/2 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 34966
Product Name SOCKET WRENCH ADAPTER
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1883010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 30414 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 12
View Details
Sockets, Handles - 1742-66015-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Number of Points 12
View Details