Proto® Industrial Tools SOCKET WRENCH ADAPTER 34960

Description
1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.04 LB
Datasheet
Description
1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH ADAPTER - 34960 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH ADAPTER
34960
SOCKET WRENCH ADAPTER 34960
1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.04 LB
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • FEMALE DRIVE END STYLE
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 34960
Product Name SOCKET WRENCH ADAPTER
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1620302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Bi-hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
45a - Sockets - 2410022 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details