315-S -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
315-S
Description
12 POINT TYPE
15 PIECE(S)
(15) 1/2 INCH STANDARD DRIVE SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH
WEIGHT 3.7 LB
WITH CLIP RAIL
Description
12 POINT TYPE
15 PIECE(S)
(15) 1/2 INCH STANDARD DRIVE SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH
WEIGHT 3.7 LB
WITH CLIP RAIL
Datasheet
Suppliers
12 POINT TYPE
15 PIECE(S)
(15) 1/2 INCH STANDARD DRIVE SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH
WEIGHT 3.7 LB
WITH CLIP RAIL
- 12 POINT TYPE
- 15 PIECE(S)
- (15) 1/2 INCH STANDARD DRIVE SOCKET SET CONTENT
- 1/2 INCH DRIVE SIZE
- BLACKHAWK[T], PROTO[R] BRAND
- SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH
- WEIGHT 3.7 LB
- WITH CLIP RAIL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
315-S |
|
Product Name
|
DRIVE SOCKET SET |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Impact Socket; Hexagon
View Details
Product Type
Individual Socket
SAE Size
1.88 inch
Number of Points
12
View Details
Product Type
Individual Socket
SAE Size
0.6875 inch
Number of Points
12
View Details
2 suppliers