314-B -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
314-B
Description
6 POINT TYPE
11 PIECE(S)
(11) 1/2 INCH STANDARD DRIVE SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 1 INCH
WEIGHT 4.2 LB
WITH CLIP RAIL
Description
6 POINT TYPE
11 PIECE(S)
(11) 1/2 INCH STANDARD DRIVE SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 1 INCH
WEIGHT 4.2 LB
WITH CLIP RAIL
Datasheet
Suppliers
6 POINT TYPE
11 PIECE(S)
(11) 1/2 INCH STANDARD DRIVE SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 1 INCH
WEIGHT 4.2 LB
WITH CLIP RAIL
- 6 POINT TYPE
- 11 PIECE(S)
- (11) 1/2 INCH STANDARD DRIVE SOCKET SET CONTENT
- 1/2 INCH DRIVE SIZE
- BLACKHAWK[T], PROTO[R] BRAND
- SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 1 INCH
- WEIGHT 4.2 LB
- WITH CLIP RAIL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
314-B |
|
Product Name
|
DRIVE SOCKET SET |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Deep Length; Hexagon; deep
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
7
View Details
Snap-on Industrial Brands
Product Type
Individual Socket
SAE or Metric
Metric Only
Metric Size
19 mm
View Details
Product Type
Individual Socket
SAE Size
0.8750 inch
Number of Points
6
View Details