Proto® Industrial Tools DRIVE SOCKET SET 202-C

Description
12 POINT TYPE 8 PIECE(S) (8) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.6 LB WITH CLIP RAIL
Datasheet
Description
12 POINT TYPE 8 PIECE(S) (8) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.6 LB WITH CLIP RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 202-C - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
202-C
DRIVE SOCKET SET 202-C
12 POINT TYPE 8 PIECE(S) (8) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.6 LB WITH CLIP RAIL
  • 12 POINT TYPE
  • 8 PIECE(S)
  • (8) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 1.6 LB
  • WITH CLIP RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 202-C
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 30609A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 9 mm
View Details
Drive Socket - 32022M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 22 mm
Number of Points 6
View Details