Proto® Industrial Tools DRIVE SOCKET SET 1421NB

Description
6 POINT TYPE 21 PIECE(S) (9) 1/4 INCH STANDARD DRIVE SOCKET, (7) 1/4 INCH DEEP DRIVE SOCKET, (1) 1/4 INCH DRIVE SPINNER, (1) 1/4 INCH DRIVE RATCHET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH WEIGHT 2 LB
Datasheet
Description
6 POINT TYPE 21 PIECE(S) (9) 1/4 INCH STANDARD DRIVE SOCKET, (7) 1/4 INCH DEEP DRIVE SOCKET, (1) 1/4 INCH DRIVE SPINNER, (1) 1/4 INCH DRIVE RATCHET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH WEIGHT 2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 1421NB - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
1421NB
DRIVE SOCKET SET 1421NB
6 POINT TYPE 21 PIECE(S) (9) 1/4 INCH STANDARD DRIVE SOCKET, (7) 1/4 INCH DEEP DRIVE SOCKET, (1) 1/4 INCH DRIVE SPINNER, (1) 1/4 INCH DRIVE RATCHET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH WEIGHT 2 LB
  • 6 POINT TYPE
  • 21 PIECE(S)
  • (9) 1/4 INCH STANDARD DRIVE SOCKET, (7) 1/4 INCH DEEP DRIVE SOCKET, (1) 1/4 INCH DRIVE SPINNER, (1) 1/4 INCH DRIVE RATCHET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH
  • WEIGHT 2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 1421NB
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Impact Sockets - 1370921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 40116 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 12
View Details
Drive Extension - 65723 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Socket Extension
Type Square Drive
View Details
2 suppliers