Proto® Industrial Tools Drive Socket Set 1226NB

Description
6-POINT TYPE 26 PIECE(S) 1/2 INCH X 3-3/32 INCH, 9/16 INCH X 3-3/32 INCH, 5/8 INCH X 3-3/32 INCH, 11/16 INCH X 3-3/32 INCH, 3/4 INCH X 3-3/32 INCH, 13/16 INCH X 3-3/32 INCH, 7/8 INCH X 3-3/32 INCH, 15/16 INCH X 3-3/32 INCH, 1 INCH X 3-3/32 INCH DEEP SOCKET, 7/16 INCH X 1-1/2 INCH SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND FINISH CHROME PLATED LENGTH TYPE MIXED UNIT OF MEASURE FRACTIONAL
Datasheet
Description
6-POINT TYPE 26 PIECE(S) 1/2 INCH X 3-3/32 INCH, 9/16 INCH X 3-3/32 INCH, 5/8 INCH X 3-3/32 INCH, 11/16 INCH X 3-3/32 INCH, 3/4 INCH X 3-3/32 INCH, 13/16 INCH X 3-3/32 INCH, 7/8 INCH X 3-3/32 INCH, 15/16 INCH X 3-3/32 INCH, 1 INCH X 3-3/32 INCH DEEP SOCKET, 7/16 INCH X 1-1/2 INCH SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND FINISH CHROME PLATED LENGTH TYPE MIXED UNIT OF MEASURE FRACTIONAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - 1226NB - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
1226NB
Drive Socket Set 1226NB
6-POINT TYPE 26 PIECE(S) 1/2 INCH X 3-3/32 INCH, 9/16 INCH X 3-3/32 INCH, 5/8 INCH X 3-3/32 INCH, 11/16 INCH X 3-3/32 INCH, 3/4 INCH X 3-3/32 INCH, 13/16 INCH X 3-3/32 INCH, 7/8 INCH X 3-3/32 INCH, 15/16 INCH X 3-3/32 INCH, 1 INCH X 3-3/32 INCH DEEP SOCKET, 7/16 INCH X 1-1/2 INCH SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND FINISH CHROME PLATED LENGTH TYPE MIXED UNIT OF MEASURE FRACTIONAL
  • 6-POINT TYPE
  • 26 PIECE(S)
  • 1/2 INCH X 3-3/32 INCH, 9/16 INCH X 3-3/32 INCH, 5/8 INCH X 3-3/32 INCH, 11/16 INCH X 3-3/32 INCH, 3/4 INCH X 3-3/32 INCH, 13/16 INCH X 3-3/32 INCH, 7/8 INCH X 3-3/32 INCH, 15/16 INCH X 3-3/32 INCH, 1 INCH X 3-3/32 INCH DEEP SOCKET, 7/16 INCH X 1-1/2 INCH SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • BLACKHAWK[TM] BRAND
  • FINISH CHROME PLATED
  • LENGTH TYPE MIXED
  • UNIT OF MEASURE FRACTIONAL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 1226NB
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1883020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 30418 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.5625 inch
Number of Points 12
View Details
Ratcheting T-Handle Socket Set - DWHT70808 - DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details