Promax Tool Company Roughers for Hardened Materials - Series 103 103-06414

Description
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Datasheet
Description
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughers for Hardened Materials - Series 103 - 103-06414 - Promax Tool Company
Rancho Cordova, CA, USA
Roughers for Hardened Materials - Series 103
103-06414
Roughers for Hardened Materials - Series 103 103-06414
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings

Roughers for Hardened Materials - Series 103

Series 103 Roughing End Mill for Hardened Materials.

View Speeds and Feeds page.


Features:

  • Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys.
  • 20 Degree Helix 4 Flute
  • Corner Radius standard to strengthen end teeth
  • Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 103-06414
Product Name Roughers for Hardened Materials - Series 103
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 inch (4.0 mm)
Shank 0.157 inch (4.0 mm)
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-T - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details
3 Flute for Aluminum - Series 109 - 109-00816 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - 3 Flute - Single End Long Reach - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details