Promax Tool Company General Purpose Rougher - Series 100 100-01215

Description
General Purpose Rougher - Series 100 Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and bronze. 30 Degree Helix 4 Flute (1" End Mills have 5 Flutes) Course Pitch Geometry Corner Radius standard to strengthen end teeth Available in nACRo® (Part number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Datasheet
Description
General Purpose Rougher - Series 100 Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and bronze. 30 Degree Helix 4 Flute (1" End Mills have 5 Flutes) Course Pitch Geometry Corner Radius standard to strengthen end teeth Available in nACRo® (Part number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Rougher - Series 100 - 100-01215 - Promax Tool Company
Rancho Cordova, CA, USA
General Purpose Rougher - Series 100
100-01215
General Purpose Rougher - Series 100 100-01215
General Purpose Rougher - Series 100 Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and bronze. 30 Degree Helix 4 Flute (1" End Mills have 5 Flutes) Course Pitch Geometry Corner Radius standard to strengthen end teeth Available in nACRo® (Part number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings

General Purpose Rougher - Series 100

Series 100 General Purpose Roughing End Mill.

View Speeds and Feeds page.


Features:

  • Recommened for general purpose applications in material upto 50Rc
  • Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and bronze.
  • 30 Degree Helix 4 Flute (1" End Mills have 5 Flutes)
  • Course Pitch Geometry
  • Corner Radius standard to strengthen end teeth
  • Available in nACRo® (Part number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 100-01215
Product Name General Purpose Rougher - Series 100
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-01414 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Special Use Carbide End Mills - Chamfer Mills - 2 Flute Double End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Chamfer
Cutting Ends Double
View Details
Laminate Trimming Bits, Flush Trimmer - 4 Flute - 733129-2A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 4 Flute
View Details