Profile Industries Quad Separator

Description
With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Available with both direct feed and hopper feed, Turnkey solutions provides easy installation so that the unit connects directly into your equipment and operation. The quad spiral separator can save you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Not only does the quad spiral recycle your material but it also operates on gravity which saves you expensive energy costs. Spiral dimensions are 42” x 46” x 110” Shipping weight is approx. 600 lbs. Crate size is 1 at 48” x 52” x 90” and 1 at 48” x 52” x 48” Optional features available for quad spirals: Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Custom inner flight designs. Self-cleaning hopper insert to save time and increase productivity. Swivel discharge adaptors available. Fewer turns for applications with height constraints. Base frame with casters.
Description
With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Available with both direct feed and hopper feed, Turnkey solutions provides easy installation so that the unit connects directly into your equipment and operation. The quad spiral separator can save you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Not only does the quad spiral recycle your material but it also operates on gravity which saves you expensive energy costs. Spiral dimensions are 42” x 46” x 110” Shipping weight is approx. 600 lbs. Crate size is 1 at 48” x 52” x 90” and 1 at 48” x 52” x 48” Optional features available for quad spirals: Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Custom inner flight designs. Self-cleaning hopper insert to save time and increase productivity. Swivel discharge adaptors available. Fewer turns for applications with height constraints. Base frame with casters.

Suppliers

Company
Product
Description
Supplier Links
Quad Separator -  - Profile Industries
Rogers, MN, USA
Quad Separator
Quad Separator
With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Available with both direct feed and hopper feed, Turnkey solutions provides easy installation so that the unit connects directly into your equipment and operation. The quad spiral separator can save you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Not only does the quad spiral recycle your material but it also operates on gravity which saves you expensive energy costs. Spiral dimensions are 42” x 46” x 110” Shipping weight is approx. 600 lbs. Crate size is 1 at 48” x 52” x 90” and 1 at 48” x 52” x 48” Optional features available for quad spirals: Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Custom inner flight designs. Self-cleaning hopper insert to save time and increase productivity. Swivel discharge adaptors available. Fewer turns for applications with height constraints. Base frame with casters.

With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Available with both direct feed and hopper feed, Turnkey solutions provides easy installation so that the unit connects directly into your equipment and operation. The quad spiral separator can save you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Not only does the quad spiral recycle your material but it also operates on gravity which saves you expensive energy costs.

  • Spiral dimensions are 42” x 46” x 110”
  • Shipping weight is approx. 600 lbs.
  • Crate size is 1 at 48” x 52” x 90” and 1 at 48” x 52” x 48”

Optional features available for quad spirals:

  • Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit.
  • Custom inner flight designs.
  • Self-cleaning hopper insert to save time and increase productivity.
  • Swivel discharge adaptors available.
  • Fewer turns for applications with height constraints.
  • Base frame with casters.

Technical Specifications

  Profile Industries
Product Category Separators, Classifiers, and Screeners
Product Name Quad Separator
Equipment Type Concentrating Table / Density Separator
Unlock Full Specs
to access all available technical data

Similar Products

Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
24 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-24 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 159 lbs/hr (720 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
EvoWash Sand Washing Plant - EvoWash 72 - CDE Global Ltd.
Specs
Equipment Type Water / Hydraulic Classifier
Operation Dewatering / Washing / Desliming
Capacity / Throughput 140000 lbs/hr (634921 kg/hr)
View Details