Profile Industries Double Spiral Separator Model 20 Double Separator

Description
Double Spiral Separator available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral dimensions are 22” x 40” x 77” Shipping weight is approx. 300 lbs. Crate size is 25” x 43” x 84” Optional features available for double spirals: Additional separating inner flight sizes Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Self-cleaning hopper inserts Left hand discharge chute Fewer turns for applications with height constraints Two different inner flight core sizes in one double spiral unit for dual operations.
Description
Double Spiral Separator available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral dimensions are 22” x 40” x 77” Shipping weight is approx. 300 lbs. Crate size is 25” x 43” x 84” Optional features available for double spirals: Additional separating inner flight sizes Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Self-cleaning hopper inserts Left hand discharge chute Fewer turns for applications with height constraints Two different inner flight core sizes in one double spiral unit for dual operations.

Suppliers

Company
Product
Description
Supplier Links
Double Spiral Separator - Model 20 Double Separator - Profile Industries
Rogers, MN, USA
Double Spiral Separator
Model 20 Double Separator
Double Spiral Separator Model 20 Double Separator
Double Spiral Separator available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral dimensions are 22” x 40” x 77” Shipping weight is approx. 300 lbs. Crate size is 25” x 43” x 84” Optional features available for double spirals: Additional separating inner flight sizes Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Self-cleaning hopper inserts Left hand discharge chute Fewer turns for applications with height constraints Two different inner flight core sizes in one double spiral unit for dual operations.

Double Spiral Separator

  • available with both direct feed and hopper feed.
  • manufactured using welded galvanized steel.
  • standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch.
  • Spiral dimensions are 22” x 40” x 77”
  • Shipping weight is approx. 300 lbs.
  • Crate size is 25” x 43” x 84”

Optional features available for double spirals:

  • Additional separating inner flight sizes
  • Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit.
  • Self-cleaning hopper inserts
  • Left hand discharge chute
  • Fewer turns for applications with height constraints
  • Two different inner flight core sizes in one double spiral unit for dual operations.

Technical Specifications

  Profile Industries
Product Category Separators, Classifiers, and Screeners
Product Number Model 20 Double Separator
Product Name Double Spiral Separator
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Static / Gravity
Operation Gravity Sorting
Applications Abrasives / Ceramics; Food Processing / Grain
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
18 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-18 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 79.38 lbs/hr (360 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
EvoScreen Dewatering Screens - EvoScreen DWA - CDE Global Ltd.
Specs
Equipment Type Screener - Rectangular Deck
Capacity / Throughput 500000 lbs/hr (2.27E6 kg/hr)
View Details