Producto Electric Corp. Beam Clamp 911

Description
C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 2.36 INCH LENGTH X 2.37 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 45 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 2.36 INCH LENGTH X 2.37 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 45 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 911 - Producto Electric Corp.
Orangeburg, NY, USA
Beam Clamp
911
Beam Clamp 911
C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 2.36 INCH LENGTH X 2.37 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 45 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • C TYPE
  • STEEL MATERIAL
  • 0.73 INCH MAX. JAW CAPACITY
  • .73 MAX. JAW CAPACITY - DECIMAL
  • INSULATOR SUPPORT APPLICATION
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • OVERALL DIMENSION 2.36 INCH LENGTH X 2.37 INCH HEIGHT
  • PACKAGING QUANTITY 100
  • WEIGHT 45 LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Hand Clamps
Product Number 911
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 8296189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
500 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70023 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
201 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details