Analytical Industries Inc. XLT-12-333-M - PPM Oxygen Sensor

Description
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - 4 pin Molex Industrial oxygen sensor for use in Analytical Industries GPR-1500 GB remote sensor with Co2 Applications Overview This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in challenging gas matrices, including CO₂-rich, high-purity hydrogen, and helium environments. Offering zero CO₂ interference, it combines the proven reliability of traditional galvanic designs with significantly enhanced sensitivity, long-term stability, and superior signal-to-noise performance. With a 24-month operational lifespan, it provides accurate and dependable trace oxygen monitoring for demanding industrial, laboratory, and gas purity applications. Resources
Request a Quote
Description
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - 4 pin Molex Industrial oxygen sensor for use in Analytical Industries GPR-1500 GB remote sensor with Co2 Applications Overview This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in challenging gas matrices, including CO₂-rich, high-purity hydrogen, and helium environments. Offering zero CO₂ interference, it combines the proven reliability of traditional galvanic designs with significantly enhanced sensitivity, long-term stability, and superior signal-to-noise performance. With a 24-month operational lifespan, it provides accurate and dependable trace oxygen monitoring for demanding industrial, laboratory, and gas purity applications. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XLT-12-333-M - PPM Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
XLT-12-333-M - PPM Oxygen Sensor
XLT-12-333-M - PPM Oxygen Sensor
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - 4 pin Molex Industrial oxygen sensor for use in Analytical Industries GPR-1500 GB remote sensor with Co2 Applications Overview This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in challenging gas matrices, including CO₂-rich, high-purity hydrogen, and helium environments. Offering zero CO₂ interference, it combines the proven reliability of traditional galvanic designs with significantly enhanced sensitivity, long-term stability, and superior signal-to-noise performance. With a 24-month operational lifespan, it provides accurate and dependable trace oxygen monitoring for demanding industrial, laboratory, and gas purity applications. Resources

Key features


  • Measuring range - 0-10,000 ppm O2
  • Signal Output (10,000ppm) - 28-45 µA
  • Signal Output (Air) - 590-950 µA
  • Flow Rate - 0-2.5 LPM
  • Response Time (T90) - 3 Seconds
  • Electrical Connection - 4 pin Molex
    Industrial oxygen sensor for use in Analytical Industries GPR-1500 GB remote sensor with Co2 Applications

Overview


This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in challenging gas matrices, including CO₂-rich, high-purity hydrogen, and helium environments. Offering zero CO₂ interference, it combines the proven reliability of traditional galvanic designs with significantly enhanced sensitivity, long-term stability, and superior signal-to-noise performance. With a 24-month operational lifespan, it provides accurate and dependable trace oxygen monitoring for demanding industrial, laboratory, and gas purity applications.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name XLT-12-333-M - PPM Oxygen Sensor
Sensor Technology Electrochemical; Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Sensor for CareFusion Avea, Sipap, Flight Medical HT50, Taema Cesar Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
PSR-11-37-52D OEM oxygen sensor for Analox O2EII -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
AII-11-75-PO2DR OEM oxygen sensor for Palm O2DR -  - Analytical Industries Inc.
Specs
Gas Types O2
View Details
PSR-11-39-JD Alternative oxygen sensor to IT Gambert, Maxtec, MSA, Vascular Technology, Vandagraph & Teledyne PSR-11-39-JD -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0-100% O2)
Electrical Outputs Voltage
View Details