Process Sensing Technologies USA Dew-Point Transmitter for Industrial Dryers - SF52 SF52

Description
The SF52 dew-point transmitter is a simple, cost effective moisture sensor designed for use in harsh industrial dryer applications. It is reliable and tough enough to withstand the high temperatures often associated with industrial drying. The SF52 is available with a choice of G1/2” and 1/2” NPT process connections and voltage or mA outputs. A key feature of the unit is the recessed and protected measuring element giving an extended sensor life cycle. Our polymer-based moisture sensor is calibrated on a high volume traceable calibration system, providing OEM quantities of units on short deliveries, each with a 3-point calibration certificate. Features: Ideal for OEM dryer use Dew-point measurement range -40 to +60 °C (-40 to +140 °F) Fast response Rugged IP65 construction 3-Point traceable calibration certificate Accuracy ±2°C (±3.6°F) Voltage or mA outputs Applications: OEM Industrial Dryers
Description
The SF52 dew-point transmitter is a simple, cost effective moisture sensor designed for use in harsh industrial dryer applications. It is reliable and tough enough to withstand the high temperatures often associated with industrial drying. The SF52 is available with a choice of G1/2” and 1/2” NPT process connections and voltage or mA outputs. A key feature of the unit is the recessed and protected measuring element giving an extended sensor life cycle. Our polymer-based moisture sensor is calibrated on a high volume traceable calibration system, providing OEM quantities of units on short deliveries, each with a 3-point calibration certificate. Features: Ideal for OEM dryer use Dew-point measurement range -40 to +60 °C (-40 to +140 °F) Fast response Rugged IP65 construction 3-Point traceable calibration certificate Accuracy ±2°C (±3.6°F) Voltage or mA outputs Applications: OEM Industrial Dryers

Suppliers

Company
Product
Description
Supplier Links
Dew-Point Transmitter for Industrial Dryers - SF52 - SF52 - Process Sensing Technologies USA
Hauppauge, NY, United States
Dew-Point Transmitter for Industrial Dryers - SF52
SF52
Dew-Point Transmitter for Industrial Dryers - SF52 SF52
The SF52 dew-point transmitter is a simple, cost effective moisture sensor designed for use in harsh industrial dryer applications. It is reliable and tough enough to withstand the high temperatures often associated with industrial drying. The SF52 is available with a choice of G1/2” and 1/2” NPT process connections and voltage or mA outputs. A key feature of the unit is the recessed and protected measuring element giving an extended sensor life cycle. Our polymer-based moisture sensor is calibrated on a high volume traceable calibration system, providing OEM quantities of units on short deliveries, each with a 3-point calibration certificate. Features: Ideal for OEM dryer use Dew-point measurement range -40 to +60 °C (-40 to +140 °F) Fast response Rugged IP65 construction 3-Point traceable calibration certificate Accuracy ±2°C (±3.6°F) Voltage or mA outputs Applications: OEM Industrial Dryers

The SF52 dew-point transmitter is a simple, cost effective moisture sensor designed for use in harsh industrial dryer applications. It is reliable and tough enough to withstand the high temperatures often associated with industrial drying.

The SF52 is available with a choice of G1/2” and 1/2” NPT process connections and voltage or mA outputs. A key feature of the unit is the recessed and protected measuring element giving an extended sensor life cycle.

Our polymer-based moisture sensor is calibrated on a high volume traceable calibration system, providing OEM quantities of units on short deliveries, each with a 3-point calibration certificate.

Features:

  • Ideal for OEM dryer use
  • Dew-point measurement range -40 to +60 °C (-40 to +140 °F)
  • Fast response
  • Rugged IP65 construction
  • 3-Point traceable calibration certificate
  • Accuracy ±2°C (±3.6°F)
  • Voltage or mA outputs Applications:
  • OEM Industrial Dryers
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number SF52
Product Name Dew-Point Transmitter for Industrial Dryers - SF52
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - K5-W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity, Moisture Sensors - 2330-LDH122-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Air Humidity Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Pressure; Temperature
Form Factor Meter
View Details