Analytical Industries Inc. PSR-11-21 - Percent Oxygen Sensor

Description
Key features Measuring Range: 0-100% Signal Output: 295-625 uA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: 2 Ring Gold Disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI P2 Sensor GE Sensing Panametrics OX-3 Sensor Teledyne B-1 Sensor Overview The Analytical Industries, PSR-11-21 advanced galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All oxygen sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0-100% Signal Output: 295-625 uA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: 2 Ring Gold Disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI P2 Sensor GE Sensing Panametrics OX-3 Sensor Teledyne B-1 Sensor Overview The Analytical Industries, PSR-11-21 advanced galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All oxygen sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PSR-11-21 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
PSR-11-21 - Percent Oxygen Sensor
PSR-11-21 - Percent Oxygen Sensor
Key features Measuring Range: 0-100% Signal Output: 295-625 uA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: 2 Ring Gold Disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI P2 Sensor GE Sensing Panametrics OX-3 Sensor Teledyne B-1 Sensor Overview The Analytical Industries, PSR-11-21 advanced galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All oxygen sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0-100%
  • Signal Output: 295-625 uA
  • Response Time T90: 7 seconds
  • Accuracy: ±2% of full scale
  • Operating Temp : 0 to 45 °C
  • Connector Type: 2 Ring Gold Disk
  • Humidity Non-condensing: 0–99% RH, non-condensing
    OEM Equipment:
    AMI P2 Sensor
    GE Sensing Panametrics OX-3 Sensor
    Teledyne B-1 Sensor

Overview


The Analytical Industries, PSR-11-21 advanced galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All oxygen sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name PSR-11-21 - Percent Oxygen Sensor
Gas Types O2; (0-100%)
Unlock Full Specs
to access all available technical data

Similar Products

AII-11-75-PO2D OEM Oxygen sensor for Analytical Industrties Palm O2D -  - Analytical Industries Inc.
Specs
Gas Types O2; (0-100% O2)
Electrical Outputs Voltage
Operating Humidity 0 to 99 %
View Details
Replacement sensor for City Tech MOX-4 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement oxygen sensor for use in Maxtec 250K / R125P11-001 and CareFusion Vela -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement Sensor for EnviteC OOM202-1 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details