Process Sensing Technologies USA Basic Humidity Transmitter HVAC - Rotronic HygroFlex HF1 HF1HVACTR

Description
The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money. Features: Range of application up to -20…50 °C / 0…100 %RH Accuracy: ±2 %RH, ±0.3 K, at 23 °C Simple and cost efficient Different housings availableApplication s: Wall and duct mount Versions measure relative humidity and temperature in HVAC applications Space mount version are used in offices and rooms where good design is important
Description
The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money. Features: Range of application up to -20…50 °C / 0…100 %RH Accuracy: ±2 %RH, ±0.3 K, at 23 °C Simple and cost efficient Different housings availableApplication s: Wall and duct mount Versions measure relative humidity and temperature in HVAC applications Space mount version are used in offices and rooms where good design is important

Suppliers

Company
Product
Description
Supplier Links
Basic Humidity Transmitter HVAC - Rotronic HygroFlex HF1 - HF1HVACTR - Process Sensing Technologies USA
Hauppauge, NY, United States
Basic Humidity Transmitter HVAC - Rotronic HygroFlex HF1
HF1HVACTR
Basic Humidity Transmitter HVAC - Rotronic HygroFlex HF1 HF1HVACTR
The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money. Features: Range of application up to -20…50 °C / 0…100 %RH Accuracy: ±2 %RH, ±0.3 K, at 23 °C Simple and cost efficient Different housings availableApplication s: Wall and duct mount Versions measure relative humidity and temperature in HVAC applications Space mount version are used in offices and rooms where good design is important

The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money.

Features:

  • Range of application up to -20…50 °C / 0…100 %RH
  • Accuracy: ±2 %RH, ±0.3 K, at 23 °C
  • Simple and cost efficient
  • Different housings availableApplications:
  • Wall and duct mount Versions measure relative humidity and temperature in HVAC applications
  • Space mount version are used in offices and rooms where good design is important
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HF1HVACTR
Product Name Basic Humidity Transmitter HVAC - Rotronic HygroFlex HF1
Form Factor Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P142FWTHERMO_5(P0K1)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details
Multifunction Relative Humidity Meter - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details