Analytical Industries Inc. GPR-11-60 - Percent Oxygen Sensor

Description
Key features Measuring range - 0-25% O2 Signal Output (Air) - 35-55 µA Sensitivity - 1.67-2.63 µA/% O2 Response Time (T90) - 13 Seconds Humidity non-condensing - 0-99% RH Electrical Connection - PCB 2 Ring Replacement Sensor For: Southland Sensing PO2-160 Oxygen Sensor For Use In: Analytical Industries - GPR-2500 GB Analytical Industries - GPR-28 Analytical Industries - GPR-2800 A(IS) Series Overview The GPR-11-60 is a reliable electrochemical galvanic oxygen sensor designed for accurate measurement of oxygen levels from 0–25%. Engineered for simplicity and long-term performance, it features a compact PCB-mount design for easy installation and replacement, a leak-free construction for dependable operation, and superior signal-to-noise clarity for precise readings. With its extended service life and stable performance, this sensor is an ideal solution for OEM manufacturers requiring accurate oxygen measurement up to 25% in industrial and analytical applications. Resources
Request a Quote
Description
Key features Measuring range - 0-25% O2 Signal Output (Air) - 35-55 µA Sensitivity - 1.67-2.63 µA/% O2 Response Time (T90) - 13 Seconds Humidity non-condensing - 0-99% RH Electrical Connection - PCB 2 Ring Replacement Sensor For: Southland Sensing PO2-160 Oxygen Sensor For Use In: Analytical Industries - GPR-2500 GB Analytical Industries - GPR-28 Analytical Industries - GPR-2800 A(IS) Series Overview The GPR-11-60 is a reliable electrochemical galvanic oxygen sensor designed for accurate measurement of oxygen levels from 0–25%. Engineered for simplicity and long-term performance, it features a compact PCB-mount design for easy installation and replacement, a leak-free construction for dependable operation, and superior signal-to-noise clarity for precise readings. With its extended service life and stable performance, this sensor is an ideal solution for OEM manufacturers requiring accurate oxygen measurement up to 25% in industrial and analytical applications. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPR-11-60 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
GPR-11-60 - Percent Oxygen Sensor
GPR-11-60 - Percent Oxygen Sensor
Key features Measuring range - 0-25% O2 Signal Output (Air) - 35-55 µA Sensitivity - 1.67-2.63 µA/% O2 Response Time (T90) - 13 Seconds Humidity non-condensing - 0-99% RH Electrical Connection - PCB 2 Ring Replacement Sensor For: Southland Sensing PO2-160 Oxygen Sensor For Use In: Analytical Industries - GPR-2500 GB Analytical Industries - GPR-28 Analytical Industries - GPR-2800 A(IS) Series Overview The GPR-11-60 is a reliable electrochemical galvanic oxygen sensor designed for accurate measurement of oxygen levels from 0–25%. Engineered for simplicity and long-term performance, it features a compact PCB-mount design for easy installation and replacement, a leak-free construction for dependable operation, and superior signal-to-noise clarity for precise readings. With its extended service life and stable performance, this sensor is an ideal solution for OEM manufacturers requiring accurate oxygen measurement up to 25% in industrial and analytical applications. Resources

Key features


  • Measuring range - 0-25% O2
  • Signal Output (Air) - 35-55 µA
  • Sensitivity - 1.67-2.63 µA/% O2
  • Response Time (T90) - 13 Seconds
  • Humidity non-condensing - 0-99% RH
  • Electrical Connection - PCB 2 Ring
    Replacement Sensor For: Southland Sensing PO2-160
    Oxygen Sensor For Use In: Analytical Industries - GPR-2500 GB
    Analytical Industries - GPR-28
    Analytical Industries - GPR-2800 A(IS) Series

Overview


The GPR-11-60 is a reliable electrochemical galvanic oxygen sensor designed for accurate measurement of oxygen levels from 0–25%. Engineered for simplicity and long-term performance, it features a compact PCB-mount design for easy installation and replacement, a leak-free construction for dependable operation, and superior signal-to-noise clarity for precise readings. With its extended service life and stable performance, this sensor is an ideal solution for OEM manufacturers requiring accurate oxygen measurement up to 25% in industrial and analytical applications.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name GPR-11-60 - Percent Oxygen Sensor
Sensor Technology Electrochemical; Echem
Unlock Full Specs
to access all available technical data

Similar Products

PSR-11-37-D4 Alternative oxygen sensor to IT Gambert and Teledyne -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
XLT-11-24-4 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-25% O2)
Electrical Outputs Current
View Details
Replacement Sensor for GE Datex Ohmeda Giraffe Incubator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
GPR-12-100-4 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 10,000 PPM O2)
Electrical Outputs Current
View Details