Process Sensing Technologies USA Dew-Point Transmitter - Michell Easidew 34 EA-34

Description
The Easidew 34 is a dew-point transmitter with a 3/4” process connection. Designed for use in industrial conditions, it has a wide measurement range from -110 to + 20 °C dew point. Based on Ceramic Metal-Oxide Moisture Sensor the Easidew 34 is available with a choice of service and warranty options for minimal cost of ownership. Features: 3/4” UNF process connection Measurement ranges -110 up to +20°Cdp (-148 up to +68°Fdp) Dew point or ppmV moisture content output 2-wire loop power connection Accuracy ±2 °Cdp (±3.6°Fdp) Traceable calibration certificate Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks KF40 Glove Box flange MiniDIN 43650, M12 electrical connectors Oxygen service cleaned Applications: Compressed air Class 1 to Class 6 dryers Breathing air quality and safety Moisture in Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring controlled conditions in glove boxes Quality of welding gases Moisture and dew-point measurements in hazardous areas Oxygen purity applications
Description
The Easidew 34 is a dew-point transmitter with a 3/4” process connection. Designed for use in industrial conditions, it has a wide measurement range from -110 to + 20 °C dew point. Based on Ceramic Metal-Oxide Moisture Sensor the Easidew 34 is available with a choice of service and warranty options for minimal cost of ownership. Features: 3/4” UNF process connection Measurement ranges -110 up to +20°Cdp (-148 up to +68°Fdp) Dew point or ppmV moisture content output 2-wire loop power connection Accuracy ±2 °Cdp (±3.6°Fdp) Traceable calibration certificate Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks KF40 Glove Box flange MiniDIN 43650, M12 electrical connectors Oxygen service cleaned Applications: Compressed air Class 1 to Class 6 dryers Breathing air quality and safety Moisture in Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring controlled conditions in glove boxes Quality of welding gases Moisture and dew-point measurements in hazardous areas Oxygen purity applications

Suppliers

Company
Product
Description
Supplier Links
Dew-Point Transmitter - Michell Easidew 34 - EA-34 - Process Sensing Technologies USA
Hauppauge, NY, United States
Dew-Point Transmitter - Michell Easidew 34
EA-34
Dew-Point Transmitter - Michell Easidew 34 EA-34
The Easidew 34 is a dew-point transmitter with a 3/4” process connection. Designed for use in industrial conditions, it has a wide measurement range from -110 to + 20 °C dew point. Based on Ceramic Metal-Oxide Moisture Sensor the Easidew 34 is available with a choice of service and warranty options for minimal cost of ownership. Features: 3/4” UNF process connection Measurement ranges -110 up to +20°Cdp (-148 up to +68°Fdp) Dew point or ppmV moisture content output 2-wire loop power connection Accuracy ±2 °Cdp (±3.6°Fdp) Traceable calibration certificate Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks KF40 Glove Box flange MiniDIN 43650, M12 electrical connectors Oxygen service cleaned Applications: Compressed air Class 1 to Class 6 dryers Breathing air quality and safety Moisture in Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring controlled conditions in glove boxes Quality of welding gases Moisture and dew-point measurements in hazardous areas Oxygen purity applications

The Easidew 34 is a dew-point transmitter with a 3/4” process connection. Designed for use in industrial conditions, it has a wide measurement range from -110 to + 20 °C dew point.

Based on Ceramic Metal-Oxide Moisture Sensor the Easidew 34 is available with a choice of service and warranty options for minimal cost of ownership.

Features:

  • 3/4” UNF process connection
  • Measurement ranges -110 up to +20°Cdp (-148 up to +68°Fdp)
  • Dew point or ppmV moisture content output
  • 2-wire loop power connection
  • Accuracy ±2 °Cdp (±3.6°Fdp)
  • Traceable calibration certificate
  • Low cost of ownership and easy maintenance with sensor exchange program
  • 316 Stainless steel sensor and sample blocks
  • KF40 Glove Box flange
  • MiniDIN 43650, M12 electrical connectors
  • Oxygen service cleaned Applications:
  • Compressed air Class 1 to Class 6 dryers
  • Breathing air quality and safety
  • Moisture in Hydrogen cooled electricity generators
  • Quality of inert and bulk gases
  • Monitoring controlled conditions in glove boxes
  • Quality of welding gases
  • Moisture and dew-point measurements in hazardous areas
  • Oxygen purity applications
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number EA-34
Product Name Dew-Point Transmitter - Michell Easidew 34
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details