Analytical Industries Inc. AII-2000/ 3000 Series Analyzer - Case and Foam Insert

Description
Key features Suitable for: AII-2000/ 3000 Series Analyzer Measurements: 10 x 7.5 x 3.75 inches Material: Polyethylene Colour: Black Overview The Polyethylene Case with Foam Insert is a purpose-built accessory designed for the secure and organized storage of the AII-2000/3000 Series Analyzer. With its durable construction and custom foam insert, the case offers optimal protection against impacts and environmental factors, making it an essential tool for maintaining the integrity of your analyzer during transport and storage. Resources
Request a Quote
Description
Key features Suitable for: AII-2000/ 3000 Series Analyzer Measurements: 10 x 7.5 x 3.75 inches Material: Polyethylene Colour: Black Overview The Polyethylene Case with Foam Insert is a purpose-built accessory designed for the secure and organized storage of the AII-2000/3000 Series Analyzer. With its durable construction and custom foam insert, the case offers optimal protection against impacts and environmental factors, making it an essential tool for maintaining the integrity of your analyzer during transport and storage. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AII-2000/ 3000 Series Analyzer - Case and Foam Insert -  - Analytical Industries Inc.
Pomona, CA, United States
AII-2000/ 3000 Series Analyzer - Case and Foam Insert
AII-2000/ 3000 Series Analyzer - Case and Foam Insert
Key features Suitable for: AII-2000/ 3000 Series Analyzer Measurements: 10 x 7.5 x 3.75 inches Material: Polyethylene Colour: Black Overview The Polyethylene Case with Foam Insert is a purpose-built accessory designed for the secure and organized storage of the AII-2000/3000 Series Analyzer. With its durable construction and custom foam insert, the case offers optimal protection against impacts and environmental factors, making it an essential tool for maintaining the integrity of your analyzer during transport and storage. Resources

Key features


  • Suitable for: AII-2000/ 3000 Series Analyzer
  • Measurements: 10 x 7.5 x 3.75 inches
  • Material: Polyethylene
  • Colour: Black

Overview

The Polyethylene Case with Foam Insert is a purpose-built accessory designed for the secure and organized storage of the AII-2000/3000 Series Analyzer.

With its durable construction and custom foam insert, the case offers optimal protection against impacts and environmental factors, making it an essential tool for maintaining the integrity of your analyzer during transport and storage.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Instruments
Product Name AII-2000/ 3000 Series Analyzer - Case and Foam Insert
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Sample Tubing (4001 Trimix Analyzer) -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Instrument Type Analyzer
View Details
GPR-1500GB & GPR-2500GB Trace (ppm) and Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 % O2)
Features Hazardous Environment; Intrinsically Safe
View Details
GPR-1100 and GPR-1200 Portable Trace Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0..10,000 ppm (1%) O2)
Display Digital
Features Data Logger; Hazardous Environment; Intrinsically Safe
View Details
GPR-1600, GPR-2600 & GPR-3100 Trace (ppm), Percent (%) and Purity (>90%) Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 90…100 % O2)
Features Audible or Visual Alarms
Instrument Type Analyzer
View Details