Proceco Ltd. TYPHOON® FTT Turntable Parts Washer

Description
Proceco Typhoon® FTT turntable spray cabinet washers are designed to clean large parts placed directly a non-retractable turntable located inside the cleaning cabinet. A large guillotine door provides easy access for parts loading and unloading. The FTT spray washer can also be equipped with a sliding door at each end for flow-through operations. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes. TYPHOON® FTT features a large solution-tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® FTT model is available in a single or multi-stage configuration. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® FTT is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications.
Description
Proceco Typhoon® FTT turntable spray cabinet washers are designed to clean large parts placed directly a non-retractable turntable located inside the cleaning cabinet. A large guillotine door provides easy access for parts loading and unloading. The FTT spray washer can also be equipped with a sliding door at each end for flow-through operations. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes. TYPHOON® FTT features a large solution-tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® FTT model is available in a single or multi-stage configuration. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® FTT is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications.

Suppliers

Company
Product
Description
Supplier Links
Proceco Typhoon® FTT turntable spray cabinet washers are designed to clean large parts placed directly a non-retractable turntable located inside the cleaning cabinet. A large guillotine door provides easy access for parts loading and unloading. The FTT spray washer can also be equipped with a sliding door at each end for flow-through operations. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes. TYPHOON® FTT features a large solution-tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® FTT model is available in a single or multi-stage configuration. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® FTT is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications.

Proceco Typhoon® FTT turntable spray cabinet washers are designed to clean large parts placed directly a non-retractable turntable located inside the cleaning cabinet. A large guillotine door provides easy access for parts loading and unloading. The FTT spray washer can also be equipped with a sliding door at each end for flow-through operations. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes.

TYPHOON® FTT features a large solution-tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® FTT model is available in a single or multi-stage configuration. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® FTT is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications.

Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number TYPHOON® FTT Turntable Parts Washer
Machine Type Pressure Spray Washer; Degreaser
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 2135188 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 31.5 inch (800 mm)
Internal Width 23.6 inch (600 mm)
View Details
Scale Remover - PFT108 - Savino Barbera Srl
Savino Barbera Srl
Specs
Machine Type Pressure Spray Washer; Aqueous Cleaning System
Components Wash Tank or Sump Tub; Pump
Flow Rate 18 GPM (66.71 L/min)
View Details