ProSoft Technology, Inc. BASIC Module (DB/BAS Compatible MVI56-BAS

Description
The MVI56-BAS module allows you to: Create BASIC programs to transfer data between the ControlLogix and the MVI56-BAS module Create foreign device interface for specific applications and easily integrate the device with the ControlLogix processor Interface to many devices that use ASCII interface to a ControlLogix backplane such as modems, printers, bar code readers, and scales. Save ControlLogix processor memory by running math algorithms The module acts as DF1 full-duplex device or a DF1 half-duplex slave. The BASIC programs are stored in the MVI56-BAS Compact Flash disk allowing the user to easily backup the BASIC programs to another Compact Flash disk or to a local PC. Up to 24065 Bytes of RAM memory are available. The module contains three ports: DH-485: DH-485 communication or BASIC program transfer PRT1: ASCII communication or program port PRT2: ASCII communication or DF1 communication The user can either create the BASIC programs using the command line, then saving it Compact Flash, or create the program on a PC and download it to the MVI56-BAS module. The user can also configure the module to execute a BASIC program automatically at power up.
Description
The MVI56-BAS module allows you to: Create BASIC programs to transfer data between the ControlLogix and the MVI56-BAS module Create foreign device interface for specific applications and easily integrate the device with the ControlLogix processor Interface to many devices that use ASCII interface to a ControlLogix backplane such as modems, printers, bar code readers, and scales. Save ControlLogix processor memory by running math algorithms The module acts as DF1 full-duplex device or a DF1 half-duplex slave. The BASIC programs are stored in the MVI56-BAS Compact Flash disk allowing the user to easily backup the BASIC programs to another Compact Flash disk or to a local PC. Up to 24065 Bytes of RAM memory are available. The module contains three ports: DH-485: DH-485 communication or BASIC program transfer PRT1: ASCII communication or program port PRT2: ASCII communication or DF1 communication The user can either create the BASIC programs using the command line, then saving it Compact Flash, or create the program on a PC and download it to the MVI56-BAS module. The user can also configure the module to execute a BASIC program automatically at power up.

Suppliers

Company
Product
Description
Supplier Links
BASIC Module (DB/BAS Compatible - MVI56-BAS - ProSoft Technology, Inc.
Bakersfield, CA, USA
BASIC Module (DB/BAS Compatible
MVI56-BAS
BASIC Module (DB/BAS Compatible MVI56-BAS
The MVI56-BAS module allows you to: Create BASIC programs to transfer data between the ControlLogix and the MVI56-BAS module Create foreign device interface for specific applications and easily integrate the device with the ControlLogix processor Interface to many devices that use ASCII interface to a ControlLogix backplane such as modems, printers, bar code readers, and scales. Save ControlLogix processor memory by running math algorithms The module acts as DF1 full-duplex device or a DF1 half-duplex slave. The BASIC programs are stored in the MVI56-BAS Compact Flash disk allowing the user to easily backup the BASIC programs to another Compact Flash disk or to a local PC. Up to 24065 Bytes of RAM memory are available. The module contains three ports: DH-485: DH-485 communication or BASIC program transfer PRT1: ASCII communication or program port PRT2: ASCII communication or DF1 communication The user can either create the BASIC programs using the command line, then saving it Compact Flash, or create the program on a PC and download it to the MVI56-BAS module. The user can also configure the module to execute a BASIC program automatically at power up.

The MVI56-BAS module allows you to:

  • Create BASIC programs to transfer data between the ControlLogix and the MVI56-BAS module
  • Create foreign device interface for specific applications and easily integrate the device with the ControlLogix processor
  • Interface to many devices that use ASCII interface to a ControlLogix backplane such as modems, printers, bar code readers, and scales.
  • Save ControlLogix processor memory by running math algorithms

The module acts as DF1 full-duplex device or a DF1 half-duplex slave.

The BASIC programs are stored in the MVI56-BAS Compact Flash disk allowing the user to easily backup the BASIC programs to another Compact Flash disk or to a local PC. Up to 24065 Bytes of RAM memory are available.

The module contains three ports:

  • DH-485: DH-485 communication or BASIC program transfer
  • PRT1: ASCII communication or program port
  • PRT2: ASCII communication or DF1 communication

The user can either create the BASIC programs using the command line, then saving it Compact Flash, or create the program on a PC and download it to the MVI56-BAS module. The user can also configure the module to execute a BASIC program automatically at power up.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Device Programmers
Product Number MVI56-BAS
Product Name BASIC Module (DB/BAS Compatible
Operating Mode Gang
Type / Capability In-circuit Programmer
Devices Supported ControlLogix
File Format Basic
Unlock Full Specs
to access all available technical data

Similar Products

Chip Programmers - 7079889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Interfaces Usb 2.0
View Details
Ureach Intelligent 9 Silver Series SD/microSD Memory Card Duplicator and Sanitizer - SD948S - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Gang Programmers - PRG833801-8A - Infineon Technologies AG
Infineon Technologies AG
Specs
Type / Capability Multi-Site Programmer / Gang Mode
View Details
Programmable Communications Interface - MVI56-ADM - ProSoft Technology, Inc.
Specs
Operating Mode Gang
Type / Capability In-circuit Programmer
Devices Supported Allen-Bradley Processor
View Details