ProSoft Technology, Inc. Modbus TCP/IP To IEC60870-5-101 Slave 4201-MNET-101S

Description
The ProLinx family Modbus TCP/IP to IEC60870-5-101 Slave communications module (5201-MNET-101S) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Modbus TCP/IP (MNET) driver can be used to interface many different protocols into the Schneider Electric Quantum family of processors as well other software solutions supporting the protocol. The MNET driver supports Client connections as well as Server connections. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family Modbus TCP/IP to IEC60870-5-101 Slave communications module (5201-MNET-101S) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Modbus TCP/IP (MNET) driver can be used to interface many different protocols into the Schneider Electric Quantum family of processors as well other software solutions supporting the protocol. The MNET driver supports Client connections as well as Server connections. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
Modbus TCP/IP To IEC60870-5-101 Slave
4201-MNET-101S
Modbus TCP/IP To IEC60870-5-101 Slave 4201-MNET-101S
The ProLinx family Modbus TCP/IP to IEC60870-5-101 Slave communications module (5201-MNET-101S) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Modbus TCP/IP (MNET) driver can be used to interface many different protocols into the Schneider Electric Quantum family of processors as well other software solutions supporting the protocol. The MNET driver supports Client connections as well as Server connections. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family Modbus TCP/IP to IEC60870-5-101 Slave communications module (5201-MNET-101S) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port.

The Modbus TCP/IP (MNET) driver can be used to interface many different protocols into the Schneider Electric Quantum family of processors as well other software solutions supporting the protocol. The MNET driver supports Client connections as well as Server connections.

The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4201-MNET-101S
Product Name Modbus TCP/IP To IEC60870-5-101 Slave
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T; Modbus
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature - EKI-1528CI-DR-AE - Advantech
Specs
Serial Protocol RS422; RS485
Number of Ports 8
Form Factor DIN Rail
View Details
2 suppliers
Serial Device Servers - 602-1528-ND - DigiKey
Digi International, Inc.
Specs
Serial Protocol RS232
Network / Bus Ethernet to Serial
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 3
Network / Bus 10/100Base-T
View Details
Specs
Serial Protocol RS232
Number of Ports 1
Data Rate 115 kbps
View Details