Advantech 8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature EKI-1528CI-DR-AE

Description
8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Built-in 15 KV ESD protection for all serial signals Provides rich configuration methods including Windows utility, Telnet console, and Web Browser Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8. 1, Windows Server 2003/2008/2012/2016, Windows CE 5.0, and Linux Automatic RS-485 data flow control Supports line to line 4 KV, line to ground 8 KV surge protection
Request a Quote Datasheet
Description
8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Built-in 15 KV ESD protection for all serial signals Provides rich configuration methods including Windows utility, Telnet console, and Web Browser Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8. 1, Windows Server 2003/2008/2012/2016, Windows CE 5.0, and Linux Automatic RS-485 data flow control Supports line to line 4 KV, line to ground 8 KV surge protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature - EKI-1528CI-DR-AE - Advantech
Cincinnati, OH, United States
8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature
EKI-1528CI-DR-AE
8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature EKI-1528CI-DR-AE
8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Built-in 15 KV ESD protection for all serial signals Provides rich configuration methods including Windows utility, Telnet console, and Web Browser Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8. 1, Windows Server 2003/2008/2012/2016, Windows CE 5.0, and Linux Automatic RS-485 data flow control Supports line to line 4 KV, line to ground 8 KV surge protection

8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature

  • Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy
  • Provides COM port redirection (Virtual COM), TCP and UDP operation modes
  • Supports up to 921.6 kbps, and any baud rate setting
  • Allows a max. of 5 hosts to access one serial port
  • Allows a max. of 16 hosts to be accessed as TCP client mode
  • Built-in 15 KV ESD protection for all serial signals
  • Provides rich configuration methods including Windows utility, Telnet console, and Web Browser
  • Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8.1, Windows Server 2003/2008/2012/2016, Windows CE 5.0, and Linux
  • Automatic RS-485 data flow control
  • Supports line to line 4 KV, line to ground 8 KV surge protection
Buy Now Datasheet
Serial Device Servers - EKI-1528CI-DR-AE-ND - DigiKey
Thief River Falls, MN, United States
Serial Device Servers
EKI-1528CI-DR-AE-ND
Serial Device Servers EKI-1528CI-DR-AE-ND
Ethernet to Serial Adapter Card RS-232/422/485

Ethernet to Serial Adapter Card RS-232/422/485

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Serial Servers Serial Servers
Product Number EKI-1528CI-DR-AE EKI-1528CI-DR-AE-ND
Product Name 8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature Serial Device Servers
Serial Protocol RS422; RS485 RS232; RS422; RS485; RS232/422/485
Number of Ports 8
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1524I-BE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - BB-MESP211D-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - BB-VESR922T-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - EKI-1524I-BE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details