The ProLinx family DNP 3.0 Master to Modbus Master/Slave communications module (5102-DNPM-MCM3) creates a powerful connection between devices on a DNP network and Modbus devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides up to four serial ports.
The DNP 3.0 Master protocol driver supports Master implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4102-DNPM-MCM3 |
| Product Name | DNP 3.0 Master To Modbus Master/Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 4 |
| Network / Bus | 10/100Base-T; Modbus |
| Form Factor | DIN Rail |
| Connector | DB9 |