The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial port.
The Modbus TCP/IP (MNET) driver can be used to interface many different protocols into the Schneider Electric Quantum family of processors as well other software solutions supporting the protocol. The MNET driver supports Client connections as well as Server connections.
The DNP 3.0 Master protocol driver supports Master implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5201-MNET-DNPM |
| Product Name | Modbus TCP/IP To DNP 3.0 Master |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Network / Bus | 10/100Base-T; Modbus |
| Form Factor | DIN Rail |
| Connector | DB9 |