ProPhotonix, Ltd. SpecBright™ LED Line Lights

Description
ProPhotonix SpecBright™ LED Line lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs closely spaced in a 98-mm (3.88-in) line in a package designed for superior thermal management. This allows the LEDs to be driven to their potential, safely, for the longest possible lifetime and stability. For optimal performance, the light is focused in a narrowly divergent beam by Fresnel aspherically corrected optics to create an extremely bright and uniform output for short and medium working distances. In addition, SpecBright Line lights enable users to create a continuous line of any length. The power can be interconnected and the end caps removed to allow seamless light mixing between modules with touching lenses. These units are ideal for OEMs, system integrators and end users who require extremely compact and long lasting illumination sources for their high performance applications. The illuminators are available in a wide range of wavelengths as well as white. They can be operated in continuous (CW) or pulsed mode. A backlight configuration is also available where the standard lens is replaced with a diffuser. Removing the lens or diffuser results in an extremely broad, bright, and uniform output pattern relative the working distance (typically short). Features Extremely bright, compact, and reliable Chip-on-board technology Superior uniformity Stackable to any length Seamless integration and mounting UV, visible, near-IR and white
Description
ProPhotonix SpecBright™ LED Line lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs closely spaced in a 98-mm (3.88-in) line in a package designed for superior thermal management. This allows the LEDs to be driven to their potential, safely, for the longest possible lifetime and stability. For optimal performance, the light is focused in a narrowly divergent beam by Fresnel aspherically corrected optics to create an extremely bright and uniform output for short and medium working distances. In addition, SpecBright Line lights enable users to create a continuous line of any length. The power can be interconnected and the end caps removed to allow seamless light mixing between modules with touching lenses. These units are ideal for OEMs, system integrators and end users who require extremely compact and long lasting illumination sources for their high performance applications. The illuminators are available in a wide range of wavelengths as well as white. They can be operated in continuous (CW) or pulsed mode. A backlight configuration is also available where the standard lens is replaced with a diffuser. Removing the lens or diffuser results in an extremely broad, bright, and uniform output pattern relative the working distance (typically short). Features Extremely bright, compact, and reliable Chip-on-board technology Superior uniformity Stackable to any length Seamless integration and mounting UV, visible, near-IR and white

Suppliers

Company
Product
Description
Supplier Links
SpecBright™ LED Line Lights -  - ProPhotonix, Ltd.
Salem, NH, USA
SpecBright™ LED Line Lights
SpecBright™ LED Line Lights
ProPhotonix SpecBright™ LED Line lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs closely spaced in a 98-mm (3.88-in) line in a package designed for superior thermal management. This allows the LEDs to be driven to their potential, safely, for the longest possible lifetime and stability. For optimal performance, the light is focused in a narrowly divergent beam by Fresnel aspherically corrected optics to create an extremely bright and uniform output for short and medium working distances. In addition, SpecBright Line lights enable users to create a continuous line of any length. The power can be interconnected and the end caps removed to allow seamless light mixing between modules with touching lenses. These units are ideal for OEMs, system integrators and end users who require extremely compact and long lasting illumination sources for their high performance applications. The illuminators are available in a wide range of wavelengths as well as white. They can be operated in continuous (CW) or pulsed mode. A backlight configuration is also available where the standard lens is replaced with a diffuser. Removing the lens or diffuser results in an extremely broad, bright, and uniform output pattern relative the working distance (typically short). Features Extremely bright, compact, and reliable Chip-on-board technology Superior uniformity Stackable to any length Seamless integration and mounting UV, visible, near-IR and white

ProPhotonix SpecBright™ LED Line lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs closely spaced in a 98-mm (3.88-in) line in a package designed for superior thermal management. This allows the LEDs to be driven to their potential, safely, for the longest possible lifetime and stability.
For optimal performance, the light is focused in a narrowly divergent beam by Fresnel aspherically corrected optics to create an extremely bright and uniform output for short and medium working distances. In addition, SpecBright Line lights enable users to create a continuous line of any length. The power can be interconnected and the end caps removed to allow seamless light mixing between modules with touching lenses.
These units are ideal for OEMs, system integrators and end users who require extremely compact and long lasting illumination sources for their high performance applications.
The illuminators are available in a wide range of wavelengths as well as white. They can be operated in continuous (CW) or pulsed mode. A backlight configuration is also available where the standard lens is replaced with a diffuser. Removing the lens or diffuser results in an extremely broad, bright, and uniform output pattern relative the working distance (typically short).

Features

  • Extremely bright, compact, and reliable
  • Chip-on-board technology
  • Superior uniformity
  • Stackable to any length
  • Seamless integration and mounting
  • UV, visible, near-IR and white
Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Illuminators
Product Name SpecBright™ LED Line Lights
Illumination Type Line
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Backlights -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused (optional feature)
View Details
SpecBright™ LED Area Lights -  - ProPhotonix, Ltd.
Specs
Illumination Type Area
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details