These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography.
Features
・Optical output powr: Po=400mW(CW)
・Violet lasing :p=398~410nm
・Low operating current: Iop=390mA Typ.
・Low operating voltage: Vop=5.5V Max.
・Small package: φ5.6mm
・Multi transverse mode oscillation
| ProPhotonix, Ltd. | |
|---|---|
| Product Category | Lasers |
| Product Number | HL6748MG-A |
| Product Name | Opnext Laser Diode |
| Laser Type | Laser Diodes |
| Laser Output | Continuous |
| Laser Wavelength | Red |
| Wavelength Range | 670 nm (6700 Å) |