Priorclave, Ltd. Power Door Steam Heated Autoclave PS/RSV/SH230

Description
The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave PowerDoor range the chamber door lowers within the body of the actual machine, thereby enabling laboratories to acquire an autoclave suited for high throughput sterilising procedures or able to handle extra bulky items despite restricted room size. The Mid-Capacity range is produced in two chamber sizes of 230 and 350 litres and can be supplied as standard format or with a fascia panel. Push-Buttons control the hands free opening and closing of the vertically sliding pressure door. An advantage of the PowerDoor autoclaves is a fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents undue wear on the fixed seal, extending service intervals and improving operational performance of these autoclaves. Key Features Special STAYPUT locking geometry keeps the pressure door fully locked even in event of drive failure. The pushbutton controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2® microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Post Cycle Drying. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave PowerDoor range the chamber door lowers within the body of the actual machine, thereby enabling laboratories to acquire an autoclave suited for high throughput sterilising procedures or able to handle extra bulky items despite restricted room size. The Mid-Capacity range is produced in two chamber sizes of 230 and 350 litres and can be supplied as standard format or with a fascia panel. Push-Buttons control the hands free opening and closing of the vertically sliding pressure door. An advantage of the PowerDoor autoclaves is a fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents undue wear on the fixed seal, extending service intervals and improving operational performance of these autoclaves. Key Features Special STAYPUT locking geometry keeps the pressure door fully locked even in event of drive failure. The pushbutton controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2® microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Post Cycle Drying. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Power Door Steam Heated Autoclave - PS/RSV/SH230 - Priorclave, Ltd.
London, United Kingdom
Power Door Steam Heated Autoclave
PS/RSV/SH230
Power Door Steam Heated Autoclave PS/RSV/SH230
The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave PowerDoor range the chamber door lowers within the body of the actual machine, thereby enabling laboratories to acquire an autoclave suited for high throughput sterilising procedures or able to handle extra bulky items despite restricted room size. The Mid-Capacity range is produced in two chamber sizes of 230 and 350 litres and can be supplied as standard format or with a fascia panel. Push-Buttons control the hands free opening and closing of the vertically sliding pressure door. An advantage of the PowerDoor autoclaves is a fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents undue wear on the fixed seal, extending service intervals and improving operational performance of these autoclaves. Key Features Special STAYPUT locking geometry keeps the pressure door fully locked even in event of drive failure. The pushbutton controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2® microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Post Cycle Drying. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

The POWERDOOR range of autoclaves satisfies a demand for
autoclaves with a large rectangular sterilising chamber suited
to handling bulky items but where the laboratory does not have
sufficient space to allow for the conventional hinged door
opening. With the Priorclave PowerDoor range the chamber
door lowers within the body of the actual machine, thereby
enabling laboratories to acquire an autoclave suited for high
throughput sterilising procedures or able to handle extra bulky
items despite restricted room size.

The Mid-Capacity range is produced in two chamber sizes of
230 and 350 litres and can be supplied as standard format or
with a fascia panel. Push-Buttons control the hands free
opening and closing of the vertically sliding pressure door.

An advantage of the PowerDoor autoclaves is a fixed gasket
onto which the door closes. When raised in line with the
chamber opening, the door automatically moves forward directly
onto the seal to create an air-tight lock. This action prevents
undue wear on the fixed seal, extending service intervals and
improving operational performance of these autoclaves.

Key Features

  • Special STAYPUT locking geometry keeps the pressure door fully locked even in event of drive failure. The pushbutton controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar.
  • Tactrol 2® microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status.
  • Automatic timed free-steaming.
  • Water cooling jackets.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Post Cycle Drying.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/RSV/SH230
Product Name Power Door Steam Heated Autoclave
External Front Load (incl. Walk-in, Truck-in)
Internal Configuration Steam
Heat Source Electric / Resistance
Application Laboratory
Features Cooling (optional feature); Front Panel & Display
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
High Heat Infusion Steriliser - SHH -  - APV, An SPX Brand
Specs
External Top Load (Crucible / Melt)
Application Industrial
Temperature Range 41 to 302 F (5 to 150 C)
View Details
Class 10,000 Dry Heat Oven - J2 - BMT USA, LLC
Specs
External Bench / Cabinet
Internal Configuration Dry Heat
Heat Source Electric / Resistance
View Details