Priorclave, Ltd. Steam Heated RSC Autoclave PS/RSC/SH230

Description
The RSC range of autoclaves has been developed specifically for laboratories needing to undertake high-throughput sterilising procedures or handle extra bulky items. Priorclave has built a range featuring large rectangular chambers, despite this high loading capability these castor mounted autoclaves require a relatively small floor area and will pass through a standard door - installation features that add to an already highly specified performance steriliser range. This RSC range of front-loading Priorclaves available in three standard capacities - 230, 285 and 350 litres - is available as either electrically or direct steam heated and features the Priorclave patented two handwheel door closure for easy safe opening/closure of the rigid robust hinged door. This popular range of rectangular chamber Priorclaves are used extensively in many industries including food and drink, dairy, pharmaceutical, agriculture, education, healthcare and research laboratories. Key Features Lower handwheel on door is fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Low water level sensor. Post Cycle Drying. Two full width non-tipping stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
The RSC range of autoclaves has been developed specifically for laboratories needing to undertake high-throughput sterilising procedures or handle extra bulky items. Priorclave has built a range featuring large rectangular chambers, despite this high loading capability these castor mounted autoclaves require a relatively small floor area and will pass through a standard door - installation features that add to an already highly specified performance steriliser range. This RSC range of front-loading Priorclaves available in three standard capacities - 230, 285 and 350 litres - is available as either electrically or direct steam heated and features the Priorclave patented two handwheel door closure for easy safe opening/closure of the rigid robust hinged door. This popular range of rectangular chamber Priorclaves are used extensively in many industries including food and drink, dairy, pharmaceutical, agriculture, education, healthcare and research laboratories. Key Features Lower handwheel on door is fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Low water level sensor. Post Cycle Drying. Two full width non-tipping stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Steam Heated RSC Autoclave - PS/RSC/SH230 - Priorclave, Ltd.
London, United Kingdom
Steam Heated RSC Autoclave
PS/RSC/SH230
Steam Heated RSC Autoclave PS/RSC/SH230
The RSC range of autoclaves has been developed specifically for laboratories needing to undertake high-throughput sterilising procedures or handle extra bulky items. Priorclave has built a range featuring large rectangular chambers, despite this high loading capability these castor mounted autoclaves require a relatively small floor area and will pass through a standard door - installation features that add to an already highly specified performance steriliser range. This RSC range of front-loading Priorclaves available in three standard capacities - 230, 285 and 350 litres - is available as either electrically or direct steam heated and features the Priorclave patented two handwheel door closure for easy safe opening/closure of the rigid robust hinged door. This popular range of rectangular chamber Priorclaves are used extensively in many industries including food and drink, dairy, pharmaceutical, agriculture, education, healthcare and research laboratories. Key Features Lower handwheel on door is fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Low water level sensor. Post Cycle Drying. Two full width non-tipping stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

The RSC range of autoclaves has been developed specifically
for laboratories needing to undertake high-throughput sterilising
procedures or handle extra bulky items. Priorclave has built a
range featuring large rectangular chambers, despite this high
loading capability these castor mounted autoclaves require a
relatively small floor area and will pass through a standard door
- installation features that add to an already highly specified
performance steriliser range.

This RSC range of front-loading Priorclaves available in three
standard capacities - 230, 285 and 350 litres - is available
as either electrically or direct steam heated and features the
Priorclave patented two handwheel door closure for easy safe
opening/closure of the rigid robust hinged door.

This popular range of rectangular chamber Priorclaves are used
extensively in many industries including food and drink, dairy,
pharmaceutical, agriculture, education, healthcare and research
laboratories.

Key Features

  • Lower handwheel on door is fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar.
  • Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status.
  • Automatic timed free-steaming.
  • Water cooling jackets.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Low water level sensor.
  • Post Cycle Drying.
  • Two full width non-tipping stainless steel load shelves.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/RSC/SH230
Product Name Steam Heated RSC Autoclave
External Front Load (incl. Walk-in, Truck-in)
Internal Configuration Steam
Heat Source Electric / Resistance
Application Laboratory
Features Cooling (optional feature); Front Panel & Display
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Class 10,000 Dry Heat Oven - J1D - BMT USA, LLC
Specs
External Bench / Cabinet
Internal Configuration Dry Heat
Heat Source Electric / Resistance
View Details