Priorclave, Ltd. Front Loading Autoclave PS/Q63/EH320

Description
Proven build quality and reliability plus a chamber with a taller profile than that found in most ‘cylindrical’ machines, gives the Q63 impressive load capacities ideally suited to sterilising larger bulky items - 20% more space than conventional machines. Available in two standard sizes of 320 and 500 litres, the credentials of the Q63 range with its front loading, double-depth cylindrical chambers has made this mid-size capacity Priorclave one of Europe’s most sought-after autoclaves. In addition to an assured build quality that complies with international standards, the Q63 range features advanced micro-processor technology to simplify programming as well as maintaining a watching brief to optimise the sterilisation process. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use Vacuum Assisted Cooling. Low water level sensor. Post Cycle Drying for faster load drying. Two full width stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
Proven build quality and reliability plus a chamber with a taller profile than that found in most ‘cylindrical’ machines, gives the Q63 impressive load capacities ideally suited to sterilising larger bulky items - 20% more space than conventional machines. Available in two standard sizes of 320 and 500 litres, the credentials of the Q63 range with its front loading, double-depth cylindrical chambers has made this mid-size capacity Priorclave one of Europe’s most sought-after autoclaves. In addition to an assured build quality that complies with international standards, the Q63 range features advanced micro-processor technology to simplify programming as well as maintaining a watching brief to optimise the sterilisation process. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use Vacuum Assisted Cooling. Low water level sensor. Post Cycle Drying for faster load drying. Two full width stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Front Loading Autoclave - PS/Q63/EH320 - Priorclave, Ltd.
London, United Kingdom
Front Loading Autoclave
PS/Q63/EH320
Front Loading Autoclave PS/Q63/EH320
Proven build quality and reliability plus a chamber with a taller profile than that found in most ‘cylindrical’ machines, gives the Q63 impressive load capacities ideally suited to sterilising larger bulky items - 20% more space than conventional machines. Available in two standard sizes of 320 and 500 litres, the credentials of the Q63 range with its front loading, double-depth cylindrical chambers has made this mid-size capacity Priorclave one of Europe’s most sought-after autoclaves. In addition to an assured build quality that complies with international standards, the Q63 range features advanced micro-processor technology to simplify programming as well as maintaining a watching brief to optimise the sterilisation process. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use Vacuum Assisted Cooling. Low water level sensor. Post Cycle Drying for faster load drying. Two full width stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Proven build quality and reliability plus a chamber with a taller
profile than that found in most ‘cylindrical’ machines, gives the
Q63 impressive load capacities ideally suited to sterilising larger
bulky items - 20% more space than conventional machines.

Available in two standard sizes of 320 and 500 litres, the
credentials of the Q63 range with its front loading, double-depth
cylindrical chambers has made this mid-size capacity Priorclave
one of Europe’s most sought-after autoclaves.

In addition to an assured build quality that complies with
international standards, the Q63 range features advanced
micro-processor technology to simplify programming as well
as maintaining a watching brief to optimise the sterilisation
process.

Key Features

  • Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar.
  • Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status.
  • Automatic timed free-steaming.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration.
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use
  • Vacuum Assisted Cooling.
  • Low water level sensor.
  • Post Cycle Drying for faster load drying.
  • Two full width stainless steel load shelves.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/Q63/EH320
Product Name Front Loading Autoclave
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Application Laboratory
Features Cooling (optional feature); Front Panel & Display
Controller Type Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Clean Process Benchtop Oven - LCD 1-16 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Heat Source Electric / Resistance
Application Industrial; Laboratory
View Details
Pass-Through Autoclave - PS/RSC/EH700D - Priorclave, Ltd.
Specs
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Application Laboratory
View Details