Priorclave, Ltd. Benchtop Autoclave PS/MID/H60

Description
With a level of settings and operating flexibility usually reserved for larger autoclaves, the Priorclave H60 compact, front loading steam sterilisers enable laboratories with low volume requirements to enjoy the full benefits of a feature-packed range at an affordable price. Designed for bench-mounting and easy installation, models in this versatile H60 range can be supplied for either manual or auto-water fill and come in a choice of standard or vacuum models. These models will appeal to laboratories where space is limited and infrequent sterilisations take place. The H60 compact autoclave is ideally suited for use in a wide range of sterilising applications such as media preparation, laboratory waste, liquids and diluents, glassware, instruments and apparatus. Key Features Extra deep chamber (may require slightly wide benchtop) Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle station. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/H60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
With a level of settings and operating flexibility usually reserved for larger autoclaves, the Priorclave H60 compact, front loading steam sterilisers enable laboratories with low volume requirements to enjoy the full benefits of a feature-packed range at an affordable price. Designed for bench-mounting and easy installation, models in this versatile H60 range can be supplied for either manual or auto-water fill and come in a choice of standard or vacuum models. These models will appeal to laboratories where space is limited and infrequent sterilisations take place. The H60 compact autoclave is ideally suited for use in a wide range of sterilising applications such as media preparation, laboratory waste, liquids and diluents, glassware, instruments and apparatus. Key Features Extra deep chamber (may require slightly wide benchtop) Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle station. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/H60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Benchtop Autoclave - PS/MID/H60 - Priorclave, Ltd.
London, United Kingdom
Benchtop Autoclave
PS/MID/H60
Benchtop Autoclave PS/MID/H60
With a level of settings and operating flexibility usually reserved for larger autoclaves, the Priorclave H60 compact, front loading steam sterilisers enable laboratories with low volume requirements to enjoy the full benefits of a feature-packed range at an affordable price. Designed for bench-mounting and easy installation, models in this versatile H60 range can be supplied for either manual or auto-water fill and come in a choice of standard or vacuum models. These models will appeal to laboratories where space is limited and infrequent sterilisations take place. The H60 compact autoclave is ideally suited for use in a wide range of sterilising applications such as media preparation, laboratory waste, liquids and diluents, glassware, instruments and apparatus. Key Features Extra deep chamber (may require slightly wide benchtop) Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle station. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/H60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

With a level of settings and operating flexibility usually
reserved for larger autoclaves, the Priorclave H60 compact, front
loading steam sterilisers enable laboratories with low volume
requirements to enjoy the full benefits of a feature-packed range
at an affordable price.

Designed for bench-mounting and easy installation, models in
this versatile H60 range can be supplied for either manual or
auto-water fill and come in a choice of standard or vacuum
models. These models will appeal to laboratories where space
is limited and infrequent sterilisations take place.

The H60 compact autoclave is ideally suited for use in a wide
range of sterilising applications such as media preparation,
laboratory waste, liquids and diluents, glassware, instruments
and apparatus.

Key Features

  • Extra deep chamber (may require slightly wide benchtop)
  • Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar.
  • Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle station.
  • Automatic timed free-steaming.
  • Forced Air Cooling.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/H60)
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use.
  • Vacuum Assisted Cooling.
  • Low water level sensor.
  • Two loading shelves.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/MID/H60
Product Name Benchtop Autoclave
External Bench / Cabinet
Internal Configuration Steam
Heat Source Electric / Resistance
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Bactofugate Steriliser - SSU -  - APV, An SPX Brand
Specs
External Top Load (Crucible / Melt)
Application Industrial
Temperature Range 122 to 284 F (50 to 140 C)
View Details
Power Door Autoclave - PS/RSV/EH350 - Priorclave, Ltd.
Specs
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Application Laboratory
View Details