Printronix, Inc. P7000HD Line Matrix Printer P7000HD

Description
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and manufacturing leading edge products and delivering them to market with unsurpassed service and support. The Printronix P7000™ Line Matrix Printing Platform extends the series of technology innovations that cement Printronix leadership by design position. Line matrix printing is Printronix flagship technology, and it remains the workhorse solution for supply-chain and back-office printing applications because Wireless/ET Wireless Printinghernet 802.11b/g option provides real-time data access and local printing flexibility Integrated Print Management - total visibility and control of image quality and consumables Fine point hammer tips and high resolution engine for crisp clear production of complex fonts Flexible variable resolution design allows user to optimize between speed and print quality to meet particular application requirements Maximum resolution 180 x 180 dots per inch High speed - up to 800 LPM Low cost of operation - typically 10X lower than laser or serial matrix Forms flexibility - straight paper path and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless printing Supports USPS Intelligent Mail Bar Code Initiative Whisper quiet operation - models range from 50-53 dBA which is less than an office laser New pedestal or quietized cabinet models.
Description
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and manufacturing leading edge products and delivering them to market with unsurpassed service and support. The Printronix P7000™ Line Matrix Printing Platform extends the series of technology innovations that cement Printronix leadership by design position. Line matrix printing is Printronix flagship technology, and it remains the workhorse solution for supply-chain and back-office printing applications because Wireless/ET Wireless Printinghernet 802.11b/g option provides real-time data access and local printing flexibility Integrated Print Management - total visibility and control of image quality and consumables Fine point hammer tips and high resolution engine for crisp clear production of complex fonts Flexible variable resolution design allows user to optimize between speed and print quality to meet particular application requirements Maximum resolution 180 x 180 dots per inch High speed - up to 800 LPM Low cost of operation - typically 10X lower than laser or serial matrix Forms flexibility - straight paper path and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless printing Supports USPS Intelligent Mail Bar Code Initiative Whisper quiet operation - models range from 50-53 dBA which is less than an office laser New pedestal or quietized cabinet models.

Suppliers

Company
Product
Description
Supplier Links
P7000HD Line Matrix Printer - P7000HD - Printronix, Inc.
Irvine, CA, USA
P7000HD Line Matrix Printer
P7000HD
P7000HD Line Matrix Printer P7000HD
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and manufacturing leading edge products and delivering them to market with unsurpassed service and support. The Printronix P7000™ Line Matrix Printing Platform extends the series of technology innovations that cement Printronix leadership by design position. Line matrix printing is Printronix flagship technology, and it remains the workhorse solution for supply-chain and back-office printing applications because Wireless/ET Wireless Printinghernet 802.11b/g option provides real-time data access and local printing flexibility Integrated Print Management - total visibility and control of image quality and consumables Fine point hammer tips and high resolution engine for crisp clear production of complex fonts Flexible variable resolution design allows user to optimize between speed and print quality to meet particular application requirements Maximum resolution 180 x 180 dots per inch High speed - up to 800 LPM Low cost of operation - typically 10X lower than laser or serial matrix Forms flexibility - straight paper path and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless printing Supports USPS Intelligent Mail Bar Code Initiative Whisper quiet operation - models range from 50-53 dBA which is less than an office laser New pedestal or quietized cabinet models.

of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and manufacturing leading edge products and delivering them to market with unsurpassed service and support. The Printronix P7000™ Line Matrix Printing Platform extends the series of technology innovations that cement Printronix leadership by design position. Line matrix printing is Printronix flagship technology, and it remains the workhorse solution for supply-chain and back-office printing applications because

  • Wireless/ET Wireless Printinghernet 802.11b/g option provides real-time data access and local printing flexibility
  • Integrated Print Management - total visibility and control of image quality and consumables
  • Fine point hammer tips and high resolution engine for crisp clear production of complex fonts
  • Flexible variable resolution design allows user to optimize between speed and print quality to meet particular application requirements
  • Maximum resolution 180 x 180 dots per inch
  • High speed - up to 800 LPM
  • Low cost of operation - typically 10X lower than laser or serial matrix
  • Forms flexibility - straight paper path and heavy duty pulling power
  • Rugged design holds up to abuse and harsh environments
  • 100% duty cycle - designed for relentless printing
  • Supports USPS Intelligent Mail Bar Code Initiative
  • Whisper quiet operation - models range from 50-53 dBA which is less than an office laser
  • New pedestal or quietized cabinet models.

Technical Specifications

  Printronix, Inc.
Product Category Barcode Printers
Product Number P7000HD
Product Name P7000HD Line Matrix Printer
Mounting Options Stand-alone; Pedestal
Features Application Software Included
Technology Line Printer
Media Handling Paper; Fan Fold (Continuous); Edge-Perforated
Paper Width 76.2 to 432 mm (3 to 17 inch)
Unlock Full Specs
to access all available technical data