Printronix, Inc. Laser Printer L7032

Description
L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long life coupled with extreme ease of use creates a print solution that reliably delivers high volume throughput. High speed 32 PPM / 1650 lines per minute Forms Flexibility – straight paper path and robust / precise tractor drive. Handles tough labels, tag and card stock without jams and misalignment. Wide paper path – up to 15.5” media and 13.6” print width High image quality – 600 DPI Low cost per page – best in the LaserLine family High workload - rating of 400,000 pages per month Simple and reliable heat and pressure fusing Ease of Use - All consumables and service items can replaced in minutes without tools or special training Wide range of options – Power Assist Stacker, Full Power Stacker, Cutter, Cabinet Stand, MICR
Description
L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long life coupled with extreme ease of use creates a print solution that reliably delivers high volume throughput. High speed 32 PPM / 1650 lines per minute Forms Flexibility – straight paper path and robust / precise tractor drive. Handles tough labels, tag and card stock without jams and misalignment. Wide paper path – up to 15.5” media and 13.6” print width High image quality – 600 DPI Low cost per page – best in the LaserLine family High workload - rating of 400,000 pages per month Simple and reliable heat and pressure fusing Ease of Use - All consumables and service items can replaced in minutes without tools or special training Wide range of options – Power Assist Stacker, Full Power Stacker, Cutter, Cabinet Stand, MICR

Suppliers

Company
Product
Description
Supplier Links
Laser Printer - L7032 - Printronix, Inc.
Irvine, CA, USA
Laser Printer
L7032
Laser Printer L7032
L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long life coupled with extreme ease of use creates a print solution that reliably delivers high volume throughput. High speed 32 PPM / 1650 lines per minute Forms Flexibility – straight paper path and robust / precise tractor drive. Handles tough labels, tag and card stock without jams and misalignment. Wide paper path – up to 15.5” media and 13.6” print width High image quality – 600 DPI Low cost per page – best in the LaserLine family High workload - rating of 400,000 pages per month Simple and reliable heat and pressure fusing Ease of Use - All consumables and service items can replaced in minutes without tools or special training Wide range of options – Power Assist Stacker, Full Power Stacker, Cutter, Cabinet Stand, MICR

L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long life coupled with extreme ease of use creates a print solution that reliably delivers high volume throughput.

  • High speed 32 PPM / 1650 lines per minute
  • Forms Flexibility – straight paper path and robust / precise tractor drive. Handles tough labels, tag and card stock without jams and misalignment.
  • Wide paper path – up to 15.5” media and 13.6” print width
  • High image quality – 600 DPI
  • Low cost per page – best in the LaserLine family
  • High workload - rating of 400,000 pages per month
  • Simple and reliable heat and pressure fusing
  • Ease of Use - All consumables and service items can replaced in minutes without tools or special training
  • Wide range of options – Power Assist Stacker, Full Power Stacker, Cutter, Cabinet Stand, MICR

Technical Specifications

  Printronix, Inc.
Product Category Label Printers
Product Number L7032
Product Name Laser Printer
Technology LaserPrinter
Mounting Options Stand-alone
Features Cutter (optional feature)
Printing Rate 116 mm/sec (275 in/min)
Resolution 300 to 600 dpi
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details