Prestolite Electric, Inc. 33-9142RM

Description
High Output Alternator, System Voltage: 12.0, Output: 135.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 135.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 135.0 A

High Output Alternator, System Voltage: 12.0, Output: 135.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 33-9142RM
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Motor-Generator (MG) Sets -  - Nidec Power
Specs
Fuel Type Electric
Portability Permanent
Phase Three Phase
View Details
Digital Inverter -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline (optional feature); Propane (optional feature)
Portability Portable
Phase Single Phase
View Details
Generator - Dual 35kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details