Prestolite Electric, Inc. 20140102.0

Description
High Output Alternator, System Voltage: 12.0, Output: 35.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 35.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 35.0 A

High Output Alternator, System Voltage: 12.0, Output: 35.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 20140102.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
4500 Watt Commercial Generator - DXGN4500 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 4200 watts
View Details
 - 20130155.0 - Prestolite Electric, Inc.
Prestolite Electric, Inc.
View Details
Generator - Dual 35kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details