TRAILER FEATURES
2- 250' high pressure hose reels
Chemical resistant coating
200 gallon water tank & Poly tool box
Lights, jack w/ wheel, & safety chains
Fully tested and assembled in the USA
HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H
Aluminum fenders,15" wheels/tires, external grease fittings.
HD COMMERCIAL SKID FEATURES
Rugged powder coated steel frame
On board 15 gallon poly fuel tank
Full sized battery w/ marine battery box
20 HP to 40 HP Commercial/Industria
Engine and pump oil drains offer easy maintenance
Polychain or V-belt drive
Adjustable pressure unloader
| Pressure-Pro | |
|---|---|
| Product Category | Pressure Washers |
| Product Number | TRHDCV5535HG |
| Product Name | gas engine v belt drive models 2 |
| Water Pressure | 3500 psi (2463 m H2O) |